Single Display Mount For Modular Series Flat Panel Display Mounts

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-FPMS mount is the perfect solution for mounting displays installed using the Modular Series Line of mounts.


Features

  • Made entirely from cold rolled steel, providing maximum strength and reliability
  • 360º of side-to-side swivel creates endless viewing possibilities from anywhere in the room
  • -5° to 20° adjustable tilt and 360° swivel
  • VESA® 75 x 75 and 100 x 100mm mounting pattern provided (display mounting hardware ACC918 not included)
  • Additional display mounting adaptor plates available (sold separately)
  • Additional modular components available (sold separately)