Store 'n' Go® USB 3.0 External SSD
Durable and fast, the Verbatim Store ‘n’ GoSolid State Drives (SSDs) are the ultimate accessory for your laptop, providing the latest in external data storage options. Ideal for users on the go, who demand maximum performance in removable data storage, these drives reach read/write speeds of up to 190MB/sec and 140MB/sec, respectively, when used with a USB 3.0 interface. Speeds like that enable you to handle large data transfers quickly, and are ideal for graphic design work, video editing, interchanging large amounts of data or maximizing game performance. Don’t have a USB 3.0 interface? Not to worry, Verbatim Store ‘n’ Go® USB 3.0 External Solid State Drives are backward compatible for use with USB 2.0.* Utilizing flash memory, Verbatim Store ‘n’ Go® USB 3.0 External SSD drives utilize flash memory, so they have no moving parts. This allows the drive to operate silently, with less power consumption for extended laptop battery life. In addition, the Store ‘n’ Go® External SSD’s are shock resistant, withstanding everyday knocks and bumps, and ensuring your data is safe and secure. Backed by a 2 year limited warranty, this is lightning fast data storage you can trust. * Use with USB 2.0 will affect data transfer speeds. For maximum performance, use drive with USB 3.0 interface.
Features and Benefits
Fast Performance Perform everyday tasks with lightning speed, handle large data transfers quickly, utilize memory intensive graphic design and editing programs with ease, or maximize your gaming performance – all with the Verbatim Store ‘n’ Go® USB 3.0 External SSD. Utilizing flash memory, the Store ‘n’ Go® SSD allows for read/write speeds of up to 190MB/sec and 140MB/sec, respectively, when used with a USB 3.0 interface.
Sleek, Slim Design Lightweight and portable, sleek and slim, the Verbatim Store ‘n’ Go® USB 3.0 External SSD was designed for your busy lifestyle. Small enough to fit in the palm of your hand, and shorter in length than a ballpoint pen, the Store ‘n’ Go® External SSD comes with a handy storage/travel pouch that not only helps you transport your drive and USB cable, but helps protect the drive as well.
Solid, Durable and SafeAll Verbatim SSDs are ruggedly engineered and constructed from only quality components. Utilizing flash memory for data storage, the Verbatim Store ‘n’ Go® USB 3.0 External SSD has no moving parts, and a shock-resistant design, helping it withstand everyday shocks and bumps that could jeopardize data stability on a standard external hard drive.
Ideal for LaptopsThe Verbatim Store ‘n’ Go® USB 3.0 External SSD is ideal for laptop users. The slim, sleek design – smaller than a ballpoint pen in length – ensures that the drive fits neatly into your laptop case or backpack. Because Solid State Drives have no moving parts, they resist the kind of shock and rough handling that kills standard hard drives, making them ideal for laptop users. No moving parts also means that SSDs have a lower power consumption rate than standard internal hard drives, helping conserve laptop battery life.
Frequently Asked Questions Regarding Solid State Drives
What is a Solid State Hard Drive?
Unlike traditional hard drives, Solid State drives utilize flash memory for data storage, which means they contain no moving parts (e.g. spinning disks, moving read/write heads) which make standard hard drive susceptible to physical shock. In addition, because they have no moving parts, SSDs operate virtually silent, have shorter program boot times, and use less power than a standard hard drive.
What is the difference between USB 3.0 / 2.0? USB 3.0 is the most recent version of the Universal Serial Bus (USB), and was released in 2008. The primary difference between the different USB interfaces is the rate at which they allow for data transfer. USB 3.0 offers significantly higher transfer speeds than USB 2.0 – up to 10 times faster. To achieve these faster transfer speeds, use of a USB 3.0 cable is required. To ensure maximum performance when used with a USB 3.0 interface, the Verbatim Store 'n' Go®USB 3.0 External Solid State drives come with a USB 3.0 cable. I don’t know if I have a USB 3.0 Interface - will the Store 'n' Go® USB 3.0 External Solid State Drive work with my computer? Yes. The Store 'n' Go® USB 3.0 External Solid State drive is backward compatible. While designed for use with a USB 3.0 interface (for maximum read/write speeds) it will work with a USB 2.0 interface.
Do I have to install any operating software?
No. The Store ‘n’ Go® USB 3.0 External Solid State Drive is a plug and play device – simply connect the drive to the USB 3.0 / 2.0 port on your computer and you’re ready to go.