Modular Series Floor-to-Ceiling Kit for up to 75" Displays

The Peerless-AV® Modular Mount Series includes a small and easily manageable number of components to fulfill a vast majority of end-user requirements. Designed around a 2" (50mm) diameter Extension Pole, the line is ideal for new projects as well as upgrading existing installations. As part of the Peerless-AV Modular Series, the MOD-FCSKIT300 includes all components required to mount your display. This kit can be expanded with Modular accessories to accommodate additional displays or alternative configurations to achieve the perfect custom mounting solution.


Features

  • Kit includes: Flat Ceiling/Floor Plates, 118" (3m) zinc plated or black Extension Pole, Single Display Flat Panel Mount, Display Stacking Clamp, and Large Universal Adaptor
  • Heavy-duty Flat Plate mounts to wood or concrete ceilings and floors
  • Universal Display Adaptor for up to 75" displays with VESA® mounting patterns up to 600 x 400mm
  • Versatile display positioning at any point along the height of the 2" (50mm) diameter Extension Pole