Tripp Lite's SR48UBWD is the ideal solution where ample space and unobstructed airflow is needed for PDUs, cables and cable managers in high-density server installations. This premium 48U enclosure cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: extended width, top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack® family, the SR48UBWD is compatible with Tripp Lite's vast selection of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR48UBWD ships fully assembled for quick installation.
Optimized for High-Density Data Center Applications
With 6U more height than Tripp Lite’s SR42UB enclosure cabinet, the SR48UBWD is optimized for high-density data center applications. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR48UBWD offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosure cabinets in rows for data center applications. The SR48UBWD offers guaranteed compatibility with all EIA-310-E compliant 19-in. equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle data center configurations.
Extended 30” Width for Easier Installation and Service, Plus Improved Airflow and Cable Management
The SR48UBWD’s extended 30-in. width is larger than a standard 24-in. wide enclosure cabinet. The extra width supplies more room for equipment installation and service, along with enhanced airflow and additional cable management options. With the SR48UBWD, cable management and PDU mounting can be kept off to the sides of the rack for an unobstructed airflow path and improved cooling performance.
Secure Access for All Mission-Critical Equipment
The SR48UBWD is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. Its locking, removable front and rear doors are perforated to promote efficient airflow. The side panels are also locking and removable. Locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.
Designed for Simple Equipment Installation
The SR48UBWD’s front and rear pairs of vertical rails with square mounting holes are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 37 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 3000 lbs. of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.
Toolless Vertical Mounting Rails Support 0U PDU and Cable Manager Installations
The SR48UBWD’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.
Vented Top Panel with Cable Ports Promotes Efficient Airflow and Keeps Cables Organized
The top panel of the SR48UBWD is furnished with vents that help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. An open bottom facilitates cable access.
Convenient Grounding System
All components of the SR48UBWD are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.
Preinstalled Casters and Leveling Feet Provide Precise Placement
To simplify deployment, the SR48UBWD comes with preinstalled casters meant for minor position adjustments and leveling feet to stabilize the rack once positioned. The casters enable the SR48UBWD to be easily maneuvered into the desired location within the final installation area, where it can then be secured in place by adjusting the levelers. The SR48UBWD has a rolling load capacity of 2250 lbs., enabling rack equipment to be installed in the enclosure cabinet prior to final deployment.
PCI Compliance
The SR48UBWD comes with a 5-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry. The SR48UBWD also meets all requirements towards Payment Card Industry Data Security Standard (PCI DSS) compliance.
Tripp Lite
SR48UBWD
Product Summary