HDMI Cat 5 Splitter
The IOGEAR 4-Port HDMI® Cat5e/6 Splitter that takes high definition audio and video from a single HDMI media source and directs it to 4 separate HD TVs or displays with 3D support via Cat5e/6 receiver; GH8201ER*. Being HDCP compliant, the unit is able to support the highest quality HD video and multi-channel digital audio; enabling the splitting of HD content from DVR / Set-top boxes, Blu-Ray players, computers and other HD or non-HD devices. The "Loop Through" also known as a "Local Port" offers additional flexibility for cascading and an additional local viewing monitor connection. Designed with 1Urack-mountable metal casing.
Distribute Full HD 1080p (24/60 Hz) or your 3D content with multi-channel digital audio and 12-bit Deep Color.
Applications: Home - Boardroom - Education - House of Worship - Sports Bar
The IOGEAR 4 Port HDMI Cat5e/6 Splitter can cascade up to 3 levels supporting up to 64 HDMI signals. Cascading distance from source to device 6ft, device to device 50ft and device to display 65ft; makes a total of 121ft through cascade.
*GH8201ER sold separately