ZūM DECT 6.0 ™ Headset
Designed for multiple user environmentsThe ZuM DECT 6.0 HeadsetTM allows wireless telephone
conversations without the Bluetooth® limitations.
Unlike Bluetooth®, the ZuM DECT 6.0 Headset™
operates on the secure DECT 6.0 Protocol which has
a range of up to 500 feet, not the Bluetooth® limit 30
feet. The number of users is practically unlimited,
compared with the 55 user maximum limit of Bluetooth®.
Anyone can benefit from the comfortable headset with
noise cancellation and the ability to be able to walk
away from the phone while continuing the conversation.
There is a Remote Handset Lifter RHL-2010 (purchase
separately) available which allows you to answer and
hang up even if you’re not near the phone. If you
spend a lot of time on the phone, this product will give
you flexibility and freedom you never had before.
- Compatibility: DECT GAP VoIP
- US, Canada, Europe, Latin America Compatible Frequencies and certifications
- Secure DECT 6.0 Protocol
- Use over the head headset or ear hanger
- Active DSP noise cancellation microphone
- Full Duplex for simultaneous conversations
- Low Emissions - Dynamic signal power adjustment. Adjusts for lowest emissions based on proximity to base station
- Rechargeable Li Ion battery; up to 7 hours talk time
- DECT 6.0 headset with built in recharger station
FEATURES
Secure DECT 6.0 protocol DSP (Digital Signal Processing) based noise cancella- tion Noise Canceling Microphone Supports three way and conference calling High Performance mini speaker Use with Over-the-Head Headband or Ear HangerAUDIO AND ELECTRICAL SPECIFICATIONSOperating frequency: 1920– 1930MHz USA Standard; 1910– 1930MHz Latin America; 1880– 1900MHz EuropeDynamic Power Adjustment: Strength of the DECT signal is adjusted by the Base Unit depending on the proximity of the Headset to the Base UnitRechargeable Li Ion Battery: up to 7 hours Talk, 120 hours Standby, 3.7VDC/320mAhCharge Time: 3 hoursCertifications: FCC, CE