Overview

  • Provides 7½" of pole height adjustability, 18½" height adjustability from the surface and extends 19½ from the base
  • Clamp mount hardware fits desks up to 4¼" thick and grommet mount hardware fits desks up to 2¼" thick
  • Weight capacity of 30 lbs
  • VESA MIS-D Compliant
  • 3 year warranty

Highly Adjustable Arm

  • Height adjusts up and down through 8" range
  • Swivels 180° and tilts forward and back +15°/-90° for optimal ergonomic positioning
  • Monitor can rotate portrait or landscape


Features

Cable Management

Clamp or Grommet Mount

Wall mount that fits both 75 mm X 75 mm and 100 mm x 100 mm VESA-D monitor bolt hole