Tripp Lite's SR45UBMD is the ideal solution for deeper servers, blade server chassis, large network switches and other dense networking environments where physical space is an issue. This premium 45U enclosure cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: shallower depth, top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack® family, the SR45UBMD is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement.
With 3U more height than Tripp Lite’s 42U enclosure cabinets, the SR45UBMD is optimized for high-density data center applications. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR45UBMD offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosure cabinets in rows for data center applications. The SR45UBMD offers guaranteed compatibility with all EIA-310-E compliant 19-in. equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle data center configurations.
36” Depth Allows for Precise Network Installations
The SR45UBMD’s 36-in. footprint falls between shallow depth and standard models, making it a perfect enclosure cabinet solution for installations that require a precise fit.
The SR45UBMD’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.
Vented Top Panel with Cable Ports PromotesEfficient Airflow and Keeps Cables Organized
The top panel of the SR45UBMD is furnished with vents that help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. An open bottom facilitates cable access.
The SR45UBMD is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It contains locking, removable front and rear doors that are perforated to promote efficient airflow, and locking, removable side panels. Locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.
Designed for Simple Equipment Installation
The SR45UBMD’s front and rear pairs of vertical rails with square mounting holes are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 31 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 3000 lbs. of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.
All components of the SR45UBMD are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.
Preinstalled Casters and Leveling Feet ProvidePrecise Placement
To simplify deployment, the SR45UBMD comes with preinstalled casters and leveling feet. The casters allow the SR45UBMD to be easily maneuvered into the desired location, where it can then be secured in place by adjusting the leveling feet. The SR45UBMD has a rolling load capacity of 2250 lbs., enabling rack equipment to be installed in the enclosure cabinet prior to final deployment. Note: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure cabinet over long distances.