EZClean® 4100 Easy To Wipe, Ready To Type In A Compact-Size Footprint

Black 11″ Ultraslim Silicone Covered Keyboard, USB 2.0 Interface with PS/2 Adaptor, lasered keycaps, US 86-Key Layout.
EZClean<sup>®</sup> 4100 Easy To Wipe, Ready To Type In A Compact-Size Footprint

CHERRY's EZClean® 4100 keyboard features a smooth silicone cover that's easy to clean with most standard medical cleansers and disinfectant wipes, while providing an exceptional tactile feel. Traditional keyboards, and even some sealed, anti-microbial keyboards are vulnerable to germs and bacteria, especially in hard to clean areas. The EZClean® 4100 keyboard...just type and wipe.
Applications include mobile medical carts, patient rooms, nurse stations, triage stations, labs and high traffic areas with multiple users.

Key Benefits

  • Individual keys with Gold Crosspoint contacts (ML technology)
  • Designed for continuous usage over 20 million confirmations per key
  • High level of reliability and precise tactile feedback
  • Minimal space requirements
  • Easy to clean surface that stands up to common cleaning solutions
  • Complete functions of a standard keyboard
  • Can be used with the standard drivers of the operating system
  • Ideal for 19" applications and mobile use
  • Lightweight
  • Can also be delivered without "Windows® keys" (83 keys)
Key Benefits