The Tripp Lite USB 3.0/2.0 Charging Hub assures that you get maximum performance from multiple USB 3.0 and USB 2.0 devices connected to a single computer. The U360-412 enables you to connect up to two USB 3.0 devices and four USB 2.0 devices through a single USB 3.0 port on a computer, while still leaving an open port to charge your iPad or other tablet. And with a top-mounted port specifically for thumb drives, this hub is ideal for every desktop. With no special software or complicated setup procedures, the hub is simple to use—just plug it in and you're ready! The U360-412 is manufactured to exacting specifications, using superior materials, to deliver full USB 3.0 performance for multimedia and other high-end applications.
Give Your Computer High-Speed USB PortsWith its superior design and construction, the U360-412 is ideal for a wide range of USB devices, including flash drives, external hard drives, external DVD players, MP3 players, digital cameras and other high-end applications that require fast, clear transmission, free of line noise and other interference. The USB 3.0 ports support faster data transfer rates (5 Gbps) for new, high-speed devices and are backward compatible with USB 2.0, which means you can keep using older peripherals. |
|
The U360-412 is designed to integrate easily with both desktop computer setups and portable notebook computers. On the go, the U360-412 is small and light enough to fit in a briefcase or notebook case—giving you the convenience of multiple USB ports and charging capabilities no matter where life takes you!
Broad CompatibilityWith both USB 3.0 and USB 2.0 compatibility, the U360-412 can be used with any USB peripheral that needs to be shared. The unit is also compatible with most major operating systems, including Mac OS X and Windows 98SE/2000/ME/XP/Vista/WIN7. |
|
Over-Current ProtectionThe U360-412 features per-port overcurrent protection (900mA max. as per the USB 3.0 specifications; 500mA max. as per the USB 2.0 specifications) to safeguard your connected peripheral devices against damage or data loss due to overvoltages. |
The U360-004-R comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.