OVERVIEW

TRENDnet's 8-Port Gigabit PoE+ Switch, model TPE-TG80g, offers 8 x Gigabit PoE+ ports (30 Watts/port), a 16Gbps switching capacity, and a PoE power budget of 123 Watts. Plug and Play this sturdy metal switch for reliable high speed PoE networking.


A network diagram of 8-Port Network Switch, connected to PoE Camera and wireless access point device up to 123 Watt.

PoE+

A 123W PoE power budget supports up to eight Power over Ethernet devices.

Illustration of a network cable with icons representing music, video, data transfer moving through the network.

Gigabit Ethernet

Eight gigabit PoE+ ports provide a 16Gbps switching capacity to support edge network installations.

Line drawing of a modern workspace with a desk, office chair, router, and laptop.

Compact Design

With a compact and lightweight housing design, this switch is well-suited for desktop installations. Its fanless design is ideal for quiet environments that require silent operation.



PoE+

Supplies up to 30 Watts of PoE power per port with a 123 Watt power budget

Ports

8 x Gigabit PoE+ Ethernet ports

Switching Capacity

16 Gbps switching capacity

Jumbo Frame

Sends Jumbo Frames (up to 9 Kbytes) for increased performance

Energy Savings

Embedded GREENnet technology reduces power consumption

Housing

Rugged metal enclosure

LED Indicators

LED indicators convey port status


SPECIFICATIONS

Standards
  • IEEE 802.1p
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 8 x Gigabit PoE/PoE+ ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 128KB
  • Switch Fabric: 16Gbps
  • MAC Address Table: 4K entries
  • Forwarding rate: 11.9Mpps (64-byte packet size)
  • Jumbo Frame: 9K
Special Features
  • GREENnet energy saving technology
Power
  • Input: 100-240 V AC, 50/60 Hz, 1.9 A
  • Output: 54V DC, 2.77A
  • Max. consumption: 5.3W
PoE
  • PoE budget: 123 W
  • Pin 1,2 for power+ and pin 3,6 for power- (mode A)
Operating Temperature
  • 0 – 45 °C (32 - 113 °F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 150 x 96 x 28mm (5.9 x 3.8 x 1.1 in.)
Weight
  • 400g (14 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-TG80g
  • Quick Installation Guide
  • Power adapter (54 V DC, 2.77 A)


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.