8-Port DVI & VGA KVMP Switch - USB KVM Cables Included

IOGEAR's 8-port USB DVI VGA KVMP Switch allows access and control of up to 8 computers from a single USB keyboard, USB mouse, and either a DVI or VGA monitor console. Experience video resolution up to 1920 x 1600 with the freedom of choosing either DVI or VGA interface. Straight out-of-the-box solution as this 8-Port DVI VGA switch comes with a set of DVI-D USB KVM cables!

Expanded Connectivity

Control a connection of up to 512 computers by cascading 3 levels of this 8-Port USB DVI & VGA KVMP from a set of console. The built-in USB 2.0 hub allows peripheral sharing between the connected system, backwards compatible with USB 1.1.

EDID Support

IOGEAR's Video DynaSync™ technology optimizes the display resolution. DynaSync*'s technology reads and remembers the monitor's parameters (EDID) so there is no delay or change of video resolution when switching between, or booting computers. Simplify your centralized connectivity!

Simple Switching Methods

Easily switch between connected computers by either manually pressing the front panel push buttons, entering hotkey combinations from the keyboard, or via on-screen display (OSD) system. A convenient auto-scan feature permits automatic scanning and monitoring of activities on all connected.

2.1 Surround Sound

Enjoy surround sound as this 8-port DVI & VGA KVMP provides 2.1 audio and microphone support, as well as multimedia keyboard support.

*IOGEAR’s DynaSync provides the EDID support for Windows 7