Key Specifications
Up to 14 ppm

ppm black

Up to 10 ppm

ppm color

Yes

wireless

25 to 400%

copy reduce / enlarge

Up to 1200dpi

scan resolution

Yes

fax


Product Overview
  • Expand your home printing horizons. Print documents and photos, make copies and scans, send faxes, access the Web,1 and print on the go.2
  • Produce vivid photos with touchscreen simplicity. Print lab-quality, fade-resistant photos,4 using individual inks, including photo black ink.
  • Print and share wirelessly—at home or on the go. Print from a smartphone or tablet with HP ePrint, 2 and print from a wireless device—without a network.5
  • Save energy and paper with ease. Conserve energy—this e-All-in-One is ENERGY STAR® qualified.

This product offers
2 sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
automatic document feeder
Allows multiple pages to be copied or scanned at one time
legal size scanner
216 x 297 mm
borderless
Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!
HP ePrint
Print from your smartphone, tablet, and Web connected PC from virtually anywhere.

Disclaimer Requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported document and image types, and other HP ePrint details, see www.hpconnected.com). Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
wireless
Yes, wireless operations compatible with 2.4 GHz routers only.
fax
Print, Copy, Scan, Fax
energy star®
ENERGY STAR® qualified

1. Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language and agreements. For details, http://www.hp.com/go/eprintcenter.
2. Requires an Internet connection to the printer; may require a wireless access point with usage fees/data plans, registration, firmware upgrade, etc. ePrint setup requires email and Internet access and works with any Internet-connected, e-mail-capable device. Print times and connection speeds may vary. Some smartphones and tablets require data plan purchase. For HP ePrint details, see http://www.hp.com/go/eprintcenter.
4. Fade resistance based on paper industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
5. Not available on all printers. Mobile device must be wireless-enabled. Printer must be HP ePrint-enabled. Feature may require drivers or apps, available for download at http://www.hp.com/go/eprintcenter.