HIGH-PERFORMANCE 4-DRIVE RAID BUSINESS-CLASS NAS

Intel® Atom™ processor D2550 (1.86 GHz dual-core / 2 GB DDR3 RAM) Buffalo Surveillance Video Manager (1 license) Dual Intel NICs 2 x USB 2.0 ports and 2 x USB 3.0 ports with accessory support Hot-swap SATA hard drives Hot spare RAID 0/1/5/6/10/JBOD (Individual Disks) Active Directory support DFS Namespace support Disk quota support Simultaneous NAS and iSCSI target functionality VMware® Certified for NFS Citrix Ready Scheduled or real-time replication to other TeraStation devices Failover support Remote file access via WebAccess and FTP/SFTP 11 licenses of NovaBACKUP Buffalo Edition (1 server and 10 workstations)

TERASTATION NAS SYSTEM
TERASTATION NAS SYSTEM

TeraStation 5400 runs on Buffalo's TeraStation NAS System, providing a host of business-class features from network file sharing and security to RAID management, remote access and more. Managing data, backups and data sharing in a production environment or larger business is made easy with this NAS operating system. Included on all Buffalo TeraStation devices, TeraStation NAS System simplifies your everyday data needs.

HIGH PERFORMANCE
HIGH PERFORMANCE

TeraStation 5400 features the Intel Atom D2550 dual core processor, providing exceptional performance during file transfers and everyday NAS functions. TeraStation 5400 runs many services simultaneously and the dual core processor enables the ability to focus on concurrent tasks with minimal performance degradation: experience maximum network throughput while a replication job runs in the background, network surveillance video is recording from multiple IP cameras and remote users are accessing content.

RELIABLE AND SECURE NETWORK STORAGE
RELIABLE AND SECURE NETWORK STORAGE

TeraStation 5400 offers high capacity, highly available storage accessible among multiple platforms for seamless centralized storage and backup. Create user and group profiles and control folder and file access to protect business critical content and privacy. Support for multiple levels of RAID provides continuous data protection and increased fault tolerance and data availability. RAID 0 combines all drives into a single array offering maximum capacity with no redundancy RAID 1 mirrors two arrays, creating an exact copy of data for fault tolerance RAID 5 stripes the data across all four drives, interspersing parity data to provide an efficient blend of fault tolerance and storage capacity RAID 10 mirrors two sets of hard drives and combines them into a single array, striping data across all mirrored sets for fault tolerance and increased performance

DATA PROTECTION AND BACKUP
DATA PROTECTION AND BACKUP

TeraStation 5400 features Buffalo's replication technology providing easy and high performance data replication from one Buffalo NAS device to another Buffalo NAS device over the network or the Internet. This offers real-time synchronous replication of data, providing easy, continuous data protection in the event of data loss. If your system configuration includes data replication from one TeraStation 5400 unit to another, you can set up failover to automatically switch main operation over to the redundant TeraStation if the main unit ever becomes inaccessible. Within one minute, the backup TeraStation automatically assumes the role of the main TeraStation 5400 with no disruption and no IT intervention. Data can be continuously accessed without any notice of the failover.Additionally, TeraStation 5400 is bundled with 11 licenses of NovaBACKUP Buffalo Edition (1 server and 10 workstations) providing a complete, all-in-one data protection solution for small and medium businesses serious about protecting digital assets. Back up PCs, storage servers, Exchange servers and SQL databases.

SURVEILLANCE VIDEO MANAGEMENT
SURVEILLANCE VIDEO MANAGEMENT

TeraStation 5400 offers a video surveillance asset management platform that allows you to record high quality video and store and manage it for easy access and playback. Buffalo Surveillance Video Manager powered by SoleraTec™ provides advanced forensics-based video lifecycle management that helps you manage and protect your video assets with ease. Support for up to 16 RTSP (Real Time Streaming Protocol) IP-based video surveillance camera allows users to directly capture, manage and store camera feeds, enabling playback of live and stored video.A wide variety of RTSP IP cameras are supported. See list.TeraStation 5400 comes with one camera license free. Additional camera licenses can be purchased separately. Buffalo Surveillance Video Manager for TeraStation

STORAGE VIRTUALIZATION
STORAGE VIRTUALIZATION

Configure TeraStation 5400 as an iSCSI target to add affordable virtualized storage to your business network. Storage virtualization serves to decrease IT spending by maximizing the resources offered by modern servers while providing affordable server scalability and reliability. A virtualized environment removes a significant amount of server dependence, shifting the burden to the storage devices.

REMOTE FILE ACCESS
REMOTE FILE ACCESS

TeraStation 5400 offers multiple ways to remotely access and share your important data for enhanced collaboration and productivity. With WebAccess and FTP/SFTP servers, you can securely access and share files with anyone outside the local network. Trusted recipients can access selected files from anywhere over the Internet and with WebAccess files can also be accessed remotely from tablet and smartphone devices.