Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Extendable LCD Control Panel

Allows easy access to view status or change settings on the UPS when it’s installed in a hard to reach area such as the bottom of a rack, under a desk, in a crowed IT closet, or on the floor.

GreenPower UPS Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Communications Ports

HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Business management software.

Critical-Load Outlets

The PR1500LCD comes equipped with four critical-load outlets. These outlets help increase battery backup runtimes for the most critical equipment during extended power outages.

Battery Surge Protected Outlets

This unit is equipped with eight surge and battery protected outlets to keep your equipment protected from power surges and spikes.

Workstations

Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.    

High-end A/V Equipment

Protect sensitive televisions, projectors, audio equipment, satellites, and cable boxes from power surges and spikes.

Corporate & Department Servers

Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.

Product Q&A

 How long will the UPS power my systems after the power goes out?

This system is estimated to run for 15.1 minutes at half load, 4.7 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

 Can the batteries be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB12170X2A.

 Can the PR1500LCD be monitored?

Yes, the PR1500LCDN comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

 Can this unit run a sump pump, laser printer, or other larger office equipment?

We do not recommend using the PR1500LCDN to power sump pumps, laser printers, paper shredders, copiers, space heaters or other large electrical devices. The power demands of these devices may overload the unit, cause damage, and void the warranty.

 How do I mute the alarms?

When the unit is in battery mode, you can temporarily mute the alarms by pressing disable on the LCD screen. When utility power returns and the UPS returns to Line Mode, the alarm will be enabled.