Supports 1080p at a 60 Hz Refresh Rate

The B123-001-60 supports HD video resolutions up to 1920 x 1200 at 60 Hz. It extends 1080p signals up to 125 feet from the source. Its 60 Hz refresh rate ensures smooth motion rendering consistent with all standard North American NTSC HDTVs. This unit is designed for use with Tripp Lite’s P568-series HDMI cables; for installations longer than 75 feet, the 24 AWG P568-100-HD is recommended.

Convenient Plug-and-Play Setup

With no software or drivers to install, the B123-001-60’s plug-and-play setup gets your application up and running quickly. An internal green LED indicates the unit is receiving a signal from the source device. Most installations will not require power, but if one does, this unit features a USB Micro-B port. Simply connect a USB Micro-B cable to a computer, monitor or USB wall charger to receive power.

Works with the Latest Video & Hi-Fi Surround Sound Protocols

For maximum playback capability, the B123-001-60 is compliant with the latest HDCP and 3D digital video content standards. It is also compatible with DTS-HD, Dolby TrueHD and 7.1 channel surround sound for immersive hi-fi audio.

TAA-Compliant and Backed by a Three-Year Warranty

The B123-001-60 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The B123-001-60 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.