Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.
Protect Home and Office Computer Systems: Workgroup Servers, Media Servers, High-Performance Workstations, Office Computers, Gaming PCs, Displays, Inkjet Printers, Modems, Switches, Wireless Routers, Scanners, External Drives
Protect Audio/Video Equipment: HDTVs, DVRs, Video Game Consoles, DVD and Blu-ray Players, Stereos, Surround Sound Systems, Sound Bar Speakers, Streaming Media Players, Home Theater PCs, Cable/Satellite Receivers
- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor for up to 60 minutes during an outage.
- Half-Load Runtime: This UPS system will support a 50% load (240 W) for up to 11.5 minutes.
- Optimized Outlet Array: 6 outlets have both battery backup and surge/noise protection, and 1 has surge/noise protection without battery backup. The 'surge-only' outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage.
In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.
All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.
Data lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on a connected phone or network line.
- The RJ45 jacks protect a phone, analog modem, DSL modem or Ethernet network line.
There are two ways to manage this UPS system:
1. Use the HID-compliant USB port and your computer's built-in power management features.
2. Use the USB port with Tripp Lite's free PowerAlert software.
PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can always download the latest version of PowerAlert at Tripp Lite's website.
- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.
- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.
- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
- Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.
- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment. Third-Party Safety Testing and ISO 9001 Certification.