OVERVIEW

TRENDnet's Gigabit PoE Injector, model TPE-113GI, combines electrical power with a Gigabit network connection. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE devices. Connect the injector to a non-PoE Gigabit switch and then run an Ethernet cable with data + power to network a PoE device up to 100 meters (328 ft.) away.

TRENDnet's Gigabit PoE Injector, model TPE-113GI, combines electrical power with a Gigabit network connection. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE devices. Connect the injector to a non-PoE Gigabit switch and then run an Ethernet cable with data + power to network a PoE device up to 100 meters (328 ft.) away.

  • Full Duplex Gigabit speeds
  • Supplies PoE (15.4W)
  • Network a PoE device located up to 100 meters (328 ft.) away
  • Converts a non-PoE Gigabit port to a PoE Gigabit port
  • Save on installation and equipment costs
  • IEEE 802.3af compliant
  • NDAA compliant

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3af
Device Interface
  • 1 x Gigabit Data In port
  • 1 x Gigabit Data & Power out port
  • 1 x Power Input
  • LED indicator
Special Features
  • Wall-mountable
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
PoE Delivery
  • Pin 1, 2 for power+ and pin 3, 6 for power- (mode A)
Power
  • Input: 100 – 240V AC, 50/60Hz, 0.6A max.
Power Consumption
  • Max. 15.4W
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 67 x 51 x 25mm (2.6 x 2 x 1 in.)
Weight
  • 38g (1.34 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year
PACKAGE CONTENTS
  • TPE-113GI
  • Quick Installation Guide
  • Power adapter (54V DC, 0.4A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.