SHERPA Motion

Elegant, award winning desk system that fluidly moves for ease of the user.


Adjusts from 20° to 70° for ergonomically best viewing angle


Fluidly rotates a full 360

Part of the award-winning SHERPA line!

How quickly are you able to pull up important information Our reference systems help with sale teams, hospitals, teachers, and more by having that information at their fingertips, even when the computers aren’t working…


Adjustable viewing angle from 25° to 70° for ergonomically best viewing angle. Rotates full 360°. Sleeves open on two sides for easy paper insertion. "Paper Secure" corner clips hold pages safely in place and add a stylish design accent. Sleeves have rugged frames for heavy use. Glare-free polypropylene sleeves.

The Advantages

  • Information at the Tips of Your Fingers
  • Glare Free Document Sleeves
  • Easy to Exchange Inserts
  • Rotates full 360°
  • Adjustable Viewing Angle from 25° to 70°
  • 20 Viewing Sides

A few other SHERPA Reference Systems

555037

SHERPA SOHO

Sleek compact 5 double sided pages design. Sits on Desk/Office/Counter/Table tops. Unable to expandable.

554200

SHERPA Desk Expandable

Sturdy 10 double sided sleeves. Expand virtually without limits in 10-sleeve increments with extension module. Sits on Desk/Office/Counter/Table tops. Allows for two viewing angles at 30° and 60­°.

554100

SHERPA Wall Expandable

Wall mounted sturdy 10 double sided sleeves. Expand virtually without limits in 10-sleeve increments with extension module. Hardware included.

594406

SHERPA Anti-Microbial

Anti-microbial agent in the frames of the sleeves to inhibit any microorganism growth on the surface. Great for Hospitals, Schools, Restaurants, and more. Both Desk and Wall Mounts available.

Have you seen our VARIO Reference Systems?

551500

VARIO Pro

360° Rotation from landscape to portrait for reading. Wall mount or for desk/table tops. Unable to expand.

536200

VARIO Cubical Bracket

Over partition wall in portrait format. Expand virtually without limits in 10-sleeve increments with extension module. Great for saving desk space.

576200

VARIO Magnetic

Affixes to smooth metal surfaces, sturdy magnet on back of bracket, yet removes easily. Angled Metal bracket holds sleeves open for use.

552201

VARIO Desk Systems

Easy to load 10 double sided sleeves for easy to grab information. Expandable up to 60 sleeves using 10-sleeve add-on modules. Effortlessly rotate to landscape or portrait format.