Premium Wipers

Choose the Right X-Series Wiper for You


WypAll X90 Cloths

WypAll X80 Wipers

WypAll X70 Wipers

WypAll X60 Wipers


WypAll X50 Wipers
Available in these formats Pop-up Box; Brag Box; Jumbo Roll Pop-up Box; Brag Box; Jumbo Roll; 1/4 Fold Pop-up Box; Brag Box; Jumbo Roll; Bucket; 1/4 Fold; Flat Sheet; Center Pull Roll Pop-up Box; Brag Box; Jumbo Roll; 1/4 Fold; Flat Sheet; Small Roll Brag Box; Jumbo Roll; 1/4 Fold
Task Highly durable; Reusable; Soft & strong; Solvent wiping; Surface prep; Equipment cleaning; Repair and maintenance Heavy-duty machine & part wiping; Wiping metal shavings; Prepping surfaces with solvents; Cleaning rough surfaces Cleaning surfaces & tools; Heavy-maintenance wiping Applying thinners & solvents; Cable lubricant removal; Adhesive cleaning; Removing grease & soil in tight areas Applying lubricants; Vehicle and equipment cleanup; Low-lint glass cleaning and wiping
Solvent resistance
Absorption capacity
Wet strength
Absorption rate
Replace your Premium 100% Cotton Rags Cotton Rags Laundered Shop Towels; Rags Laundered Shop Towels; Rags Laundered Shop Towels; Rags

WypAll X90 Reusable Wipers

WypAll X90 Reusable Wipers

Superior Solvent Wiping & Application

WypAll X90 Cloths deliver terrific fluid handling, which allows you to accomplish clean wiping applications like never before. These highly durable, reusable Cloths help reduce solvent waste; they have outstanding fluid reservoir capacity and release up to 90% of the solvents they absorb. Plus, they feature low extractables for very clean solvent wiping.
Superior Solvent Wiping & Application

Choose the WypAll X70 Wiper for:

 WypAll X90 Cloths are soft and strong, even when wet. Since they’re highly durable, they are designed for continual and repeated use (wet or dry), just like a cloth.
WypAll X90 Cloths are soft and strong, even when wet. Since they’re highly durable, they are designed for continual and repeated use (wet or dry), just like a cloth.
 Reduce your solvent spend with WypAll X90 Cloths. They have outstanding fluid reservoir capacity for absorbing and delivering fluids. They release 90% of solvents they absorb, far outperforming rags.
Reduce your solvent spend with WypAll X90 Cloths. They have outstanding fluid reservoir capacity for absorbing and delivering fluids. They release 90% of solvents they absorb, far outperforming rags.
 Because WypAll X90 Cloth Wipers are low in lint and contain no glues, adhesives or binders, they are an excellent choice for clean wiping jobs. Plus, the Denim Blue color won’t run, because no dyes are used in production.
Because WypAll X90 Cloth Wipers are low in lint and contain no glues, adhesives or binders, they are an excellent choice for clean wiping jobs. Plus, the Denim Blue color won’t run, because no dyes are used in production.