Quality You Can Trust
Compatible Dispensers
Coreless JRT Dispenser |
Twin Coreless JRT Dispenser |
Coreless JRT Bath Dispenser |
Twin Coreless JRT Dispenser |
JRT Dispenser with Stub Roll |
|
---|---|---|---|---|---|
Product code | 09602 | 09608 | 09601 | 09609 | 09508 |
Dimensions - H x W x D | 14.25" x 9.75" x 6.0" | 20.0" x 11.0" x 6.0" | 14.25" x 9.75" x 6.0" | 20.1" x 10.9" x 5.9" | 14.0" x 16.0" 5.8" |
Easy to view window for quick refill check | |||||
Dual Roll | |||||
Stub Roll Feature | |||||
Key lock option – to reduce pilferage | |||||
Color | Smoke (Black) | Smoke (Black) | Stainless Steel | White | White |
Meets ADA standards when properly installed (American Disabilities Act) |
Efficient Restroom Features
Scott Jumbo Roll Tissue Jr. Coreless Toilet Paper is 2-ply for softness and unperforated so your washroom guests can use just what they need.
Scott Jumbo Roll Tissue Jr. Coreless Toilet Paper is designed to fit in coreless bath tissue dispensers. Rest assured: these commercial rolls can handle your workplace bathroom’s traffic.