Cored Combo Toilet Paper Dispenser
Kimberly Clark Professional’s Cored JRT Combo Unit Bathroom Tissue Dispenser can be used with two JRT Jr. rolls or one JRT Sr. roll and a stub roll. It features an easy to use mechanism that adjusts to meet your business’ needs.
- Manual dispensing
- Holds two rolls
- Built for cored toilet paper rolls (such as Cottonelle and Scott Brands)
- Measures 20.43” x 13.12” x 5.8”
Kimberly-Clark Professional is dedicated to creating Exceptional Workplaces that are healthier, safer and more productive. The company’s trusted brands (including Kleenex Brand and Scott Brand) help safeguard businesses by creating healthier environments and enabling businesses to operate more efficiently. Are you ready to make your workplace truly exceptional?
Choose a Compatible Bath Tissue
Scott 100% Recycled Fiber JRT Jr. Bathroom Tissue |
||||
---|---|---|---|---|
Product code | 07223 | 07304 | 07805 | 67805 |
Color | White | White | White | White |
Rolls per Case | 12 | 12 | 12 | 12 |
Feet per roll | 2000 | 750 | 1000 | 1000 |
Total feet per case | 24000 | 9000 | 12000 | 12000 |
Meets EPA Minimum Standards | ||||
FSC (Forest Stewardship Council) Certified | ||||
EcoLogo Certified |
Easy-to-Use Features
The Cored JRT Combo Unit Bathroom Tissue Dispenser from Kimberly Clark works with two rolls. Either use two JRT Jr. Rolls (two full 9.38” diameter) OR one JRT Sr. Roll (13” diameter) and a stub roll.
With two full JRT Jr. Rolls, it holds more than the equivalent length of ten standard rolls and the ability to finish the stub roll means you’re not wasting valuable toilet paper. You won’t have to waste half-used rolls of toilet paper anymore!
This dispenser is ADA compliant when properly installed and features a sleek, modern design that works with any washroom décor.