At 3 ¾ feet tall, the SR24UB is optimized for data center and other IT applications were space is limited, including closets and branch/back offices. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR24UB offers full compatibility with a wide range of airflow optimization and cable management accessories.
With a 33 inches depth, the SR24UB provides the space needed for mounting standard-size server equipment that is often too large for compact enclosure cabinets. The SR24UB’s standard 24 inches width is compatible with all 19 inches rack equipment. Its rails are adjustable in quarter-inch increments to accommodate equipment depths from 3 to 32.5 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 1000 pounds. of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.
The SR24UB is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It contains a locking, reversible, removable front door that is perforated to promote efficient airflow, as well as locking, removable solid side panels. Locking doors and side panels prevent unauthorized access to installed equipment.
The top panel of the SR24UB is furnished with vents designed to help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top and bottom panels contain cable routing ports designed for quick, toolless removal with no need to disconnect cables.
All components of the SR24UB are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.
To simplify deployment, the SR24UB comes with casters and leveling feet. The casters allow the SR24UB to be easily maneuvered into the desired location, where it can then be secured in place by adjusting the leveling feet. The SR24UB has a 1000 pounds. rolling load capacity for rack equipment to be installed in the enclosure cabinet prior to final deployment. Note: the casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure cabinet over long distances.
The SR24UB comes with a 5-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry. The SR24UB also meets all requirements towards Payment Card Industry Data Security Standard (PCI DSS) compliance and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.