4-Port HDMI Switch with Dual Output
- Allows up to four HDMI A/V sources to be connected to two HDMI displays
- Audio Return Channel (ARC) function – connect an HDMI cable to the ARC port to send audio from your source device to your audio/video receiver
- Instant switching between HDMI input sources via front panel pushbuttons or through the RS-232 serial control port
- Supports superior video quality – HDTV resolutions of 480p, 720p, 1080i, 1080p (1920x1080); up to WUXGA (1920 x 1200)
With more and more HDMI devices entering the Home Theater market, the need for simultaneous access to different HDMI A/V sources is becoming increasingly important. Now, the VS482 4- Port Dual View HDMI Switch offers an easy and affordable way to add HDMI capabilities to your home theater system by allowing you to switch easily between up to four HDMI A/V sources that are connected to up to two HDMI displays.
The VS482 supports four HDMI video input sources and two HDMI output displays. It is designed for two HDTV or audio/video receiver (AVR) applications. The VS482 complies with HDMI standards, and is designed to support 3D content, as well as Audio Return Channel (ARC) function. The VS482 also offers instant switching and has OSD display controls for video, audio, system configuration and information.
Features
- Supports Dolby True HD and DTS HD Master Audio
- Built-in bi-directional RS-232 serial control port for high-end system control
- Extra audio from HDMI input signal that supports both optical and coaxial digital audio and one stereo audio output
- IR control signal extension – extend the reach of the IR controller by adding an IR receiver unit
- Rack mountable