Simple Installation and Keep Equipment Secure

The SRWF5U simplifies equipment installation with its adaptable horizontal rails, which can be easily adjusted to accommodate a variety of equipment configurations. The mounting rails have threaded spaces and can accommodate both M6 and 12-24 hardware for quick installation.

The SRWF5U is ideal for IT applications where floor space is limited and security is a consideration. Its locking door and secure construction are the perfect solution for keeping limited-access devices secure and out of the way in classrooms, back offices and storage closets. Its unique vertical design allows the SRWF5U to maintain a lower profile than a regular wall-mount rack enclosure while supporting a maximum weight capacity of 150lbs and providing 5U of rack space. Adjustable horizontal mounting rails allow compatibility with almost all 19-inch rack equipment.

Convenient Cable Management and Vented Door and Bottom Panels

With cable access holes in its top and bottom panels, along with slide-out mounting brackets with space for 2U patch panels, the SRWF5U offers a variety of easy cable management options. The SRWF5U's integral, slide-out mounting bracket at the top of the enclosure can be used to secure a patch panel to the enclosure, and it partially slides out for easier cabling access.

With cable access holes in its top and bottom panels, along with slide-out mounting brackets with space for 2U patch panels, the SRWF5U offers a variety of easy cable management options. The SRWF5U's integral, slide-out mounting bracket at the top of the enclosure can be used to secure a patch panel to the enclosure, and it partially slides out for easier cabling access.The SRWF5U's door and bottom panels are both vented for increased airflow, allowing equipment to operate at its peak while maintaining security.

The SRWF5U's front door and top panel can be locked with the unique set of included keys for equipment security. For additional security, the front door's latch can accommodate a user-supplied padlock. In order to accommodate various rack applications, the front door can be completely and quickly reversed to swing in either direction by manipulating its latch.

5-Year Warranty and Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.