Extend an HDMI signal up to 700 ft. with Tripp Lite’s B126-1A0-WP-1 HDMI over Cat5 Active Extender Remote Receiver Wallplate. Works with Tripp Lite’s B126-002 or B126-004 transmitter (required, sold separately) and B126-110 repeaters (optional, sold separately) to extend digital video and audio hundreds of feet away from the source. It’s the perfect solution for digital signage applications like schools, churches, retail displays, trade show presentations and any other place a high-definition signal needs to be run over a long distance. The B126-1A0-WP-1 allows the video source to be in a secure, remote location for controlled access while still delivering a signal to HDTVs, projectors and other devices in another area. For peace of mind, the B126-1A0-WP-1 comes with a 1-year warranty, and is TAA- and RoHS-compliant.
We haven’t forgotten the sound! The B126-1A0-WP-1 is compatible with both stereo and 7.1 channel surround sound (7.1 channel surround sound signal will be Multi-Channel or PCM). This delivers premium sound quality to every point of your application and adds greater functionality to your displays.
Used in conjunction with the B126-002 or B126-004 transmitter (required, sold separately), the B126-1A0-WP-1 can extend a 1080p (60Hz) signal up to 150 ft. , a 1080i (60Hz) signal up to 200 ft, and a 3D signal up to 125 ft. By adding B126-110 repeaters (optional, sold separately) and using 24AWG Solid-Wire cabling like the Tripp Lite N202-series, you can increase the maximum distance to 500 ft. for 1080p (60Hz), 700 ft. for 1080i (60Hz), and 400 ft. for 3D, allowing for exceptional flexibility in any application.
With no software or drivers to install, the B126-1A0-WP-1’s plug-and-play setup gets your application up and running faster. Installation is simple. Just connect the transmitter (B126-002 or B126-004, sold separately) to an HDMI source using a P568-series HDMI cable (sold separately), connect the receiver wallplate to the display using a P568-series HDMI cable, and connect the receiver to the RJ45 port on the transmitter using a single Cat5e/6 cable (sold separately). Then watch as the B126-1A0-WP-1 provides crystal clear resolution. The B126-1A0-WP-1 is compatible with all HDMI video sources and all computer operating systems. The convenient wallplate form factor mounts in a standard in-wall electrical box for a clean, professional look.
The B126-1A0-WP-1 comes with a 1-year warranty, is TAA-compliant for GSA schedule purchases, and features a green, RoHS-compliant design
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.