SmartMount ® Back-to-Back Ceiling Mount with Media Player Storage for 40" to 65" Displays

When aesthetics are essential, choose the DST965 from Peerless-AV®. The perfect back-to-back ceiling mount for digital signage applications. Included shelving provides ample storage space for multiple media players, while the side panels hide all wiring and components from view. The Peerless-AV universal adapter plates accommodate most displays and hold them at an ideal 20 degree viewing angle. Included security hardware deters tampering and theft.

Features

  • Holds two displays back-to-back at a 20° fixed tilt
  • Removable side panels for easy maintenance
  • Two component shelves provide storage for standard size computers
  • Cables are routed through the column for a clean appearance
  • Comes standard with Peerless-AV® universal mounting brackets
  • Security hardware to deter tampering and loss