Mount 19" servers or networking hardware in any standard rack with these universal, adjustable depth 2U rack rails

Turn non-rackmount equipment into 2U rackmount hardware

These rack rails add rackmount functionality to your non-rackmount gear, by cradling your equipment in an open frame supported by three sturdy crossbars.

You can mount your non-rackmount equipment by mounting the rails to your server rack and placing your equipment on the undercarriage.

For equipment that already features mounting holes, the rails also feature multiple mounting patterns to secure your equipment, for an added level of security.

Universal design mounts to almost any 19" server rack

Adhering to the EIA-310 standard for 19” rackmount equipment, these mounting rails are universally compatible with 19” server racks.

The depth is adjustable for a variety of rack sizes and configurations. Plus, there is a rear cable management panel that’s removable for additional customization.

Maximum durability

To ensure your equipment is secure, these mounting rails feature cold-rolled steel construction.

The durable design can support a weight load of up to 100 lb (45 kg).