The 100Base-FX SFP Multi-Mode LC Module, model TE100-MGBFX, works with standard SFP (Mini-GBIC) slots on most switches and supports Multi-Mode network transmission speeds of up to 155 Mbps. The TE100-MGBFX is compatible with Duplex-LC fiber connector types and supports fiber optic connection distances of up to 2 kilometers (1.2 miles).

Overview

Fiber Applications

Long distance fiber networking for industrial, manufacturing, and corporate/education campus applications

Fiber Mode / Distance

Multi-Mode transceiver spans distances up to 2 km (1.2 miles) and supports up to 155 Mbps

Compatibility

Hot-pluggable with a MSA compliant SFP slot and compatible with fiber cables with LC-type duplex connectors

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with a MSA compliant SFP slot

Fiber Wavelength

Compatible with Multi-Mode 1310 nm transmissions

Fiber Distance

Supports networking for distances up to 2 km (1.2 miles)

Fiber Interface

LC-type duplex connector

SPECIFICATIONS

Standards
  • IEEE 802.3u
Data Transfer Rate
  • SFP + MSA Compliant
  • LC duplex connector
Data Transfer Rate
  • 155 Mbps
Wavelength
  • 1310 nm
Optical Output Power
  • -20 ~ -10 dBm
Distance
  • 2 km
Special Features
  • Hot pluggable
  • Metal enclosure
Sensitivity
  • -32 dBm
Power
  • Consumption: 439 mW
Operating Temperature
  • 0 – 70 °C (32 - 158 °F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 13 x 53 x 10 mm (0.5 x 2.1 x 0.4 in)
Weight
  • 18 g (0.6 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TE100-MGBFX