TRENDnet's 1000BASE-T to SFP Fiber Media Converter, model TFC-1000MGA, is a reliable Plug-and-Play SFP-to-Ethernet converter in a compact form factor. This versatile SFP media converter supports both Multi-Mode and Single-Mode fiber SFP modules for transmission distances of up to 120km (74.56 mi.).

The SFP slot and Gigabit Ethernet port both support 100Mbps and 1000Mbps transmission speeds. Diagnostic LEDs on the front of the converter convey device status. Our TFC-110 and TFC-1000 series fiber converters can be installed as standalone units, or they can be used with TRENDnet's expandable 16-Bay Fiber Converter Chassis System (model TFC-1600).

Dual-Speed SFP Slot


Dual-speed SFP slot supports both 100Mbps and 1000Mbps SFP modules.

Power Adapter


The SFP fiber converter Includes a power adapter for standalone use.

TFC-1600 Chassis Compatible


Functions as a standalone SFP media converter, or can be used with TRENDnet's expandable 16-Bay Fiber Converter Chassis System, model TFC-1600 (sold separately).


Network Ports

1 x 100/1000Mbps RJ-45 copper port and 1 x 100/1000Mbps dual-speed SFP slot

Fanless

Fanless design lowers energy consumption and eliminates operating noise

Compact Design

Small, compact, and lightweight metal housing provides greater installation flexibility

LED Indicators

LED indicators convey port status

Fiber Wavelength

Compatible with multi-mode and single mode transmissions


TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.

1000BASE-T to SFP Fiber Media Converter

  • 1 x 100/1000BASE-T RJ-45 port
  • 1 x 100/1000BASE-SX/LX SFP slot
  • LLCF support (Link Loss Carry Forward)
  • SFP slot accommodates multi-mode or single-mode modules
  • Functions as a standalone converter or with the TFC-1600 fiber chassis
  • Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3 (10Base-T)
  • IEEE 802.3u (100Base-TX)
  • IEEE 802.3u (100Base-FX)
  • IEEE 802.3ab (1000Base-T)
  • IEEE 802.3z (1000Base-SX/LX)
Device Interface
  • 1 x Gigabit port
  • 1 x 100/1000Base-SX/LX Mini-GBIC slot for optional SFP modules
  • LED indicators
Network Media
  • 10/100Base-TX: Cat.5 EIA/TIA-568 100-ohm UTP/STP, up to 100m
  • 1000Base-T: Cat.5e or Cat.6 EIA/TIA-568 100-ohm UTP/STP, up to 100m
  • Multi-mode fiber optic cable 50/125 µm, up to 550m
  • Multi-mode fiber optic cable 62.5/125 µm, up to 220m
  • Single-mode fiber optic cable 9/125 µm, up to 120km (TEG-MGBS120)
Protocol
  • CSMA/CD
Dip Switch
  • LLCF (enable & disable)
Data Transfer Rate
  • Gigabit Ethernet: 2000 Mbps (full duplex)
Jumbo Frame
  • Up to 10KB
Power
  • Input: 100 – 240V AC, 50 – 60Hz, 0.2 A
  • Output: 5 V DC, 1A external power adapter
  • Consumption: 2.63 W (max.)
Special Features
  • Support LLCF (Link Loss Carry Forward) and built-in LLR (Link Loss Return)
  • Status LED indicators for Power and Link/Activity
  • Wall mountable
  • Optional 19” system chassis (TFC-1600), houses up to 16 TFC-100/1000 series Media Converters
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 120 x 88 x 25mm. (4.7 x 3.46 x 0.98 in.)
Weight
  • 280g (9.8 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TFC-1000MGA
  • Quick Installation Guide
  • Power Adapter (5V DC, 1A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.