The GCS1716KITUTAA is a combo KVM switch with USB KVM cables included; allowing access and control of up to 16 directly connected computers from a single console (keyboard, mouse, and monitor). As many as 16 additional switches can be cascaded bringing the total number of connected computers to 256 computers that can be controlled from a single keyboard-monitor-mouse console. A custom ASIC (patent pending) provides an auto-sensing function that recognizes the position of each station on the installation, eliminating the need to manually set the position with DIP switches. Additionally, the GCS1716 features high density SPHD 15-pin instead of the usual 25-pin connectors thus allowing for a compact design and installation in a 1U system rack.

The GCS1716 includes one USB port located on the front panel for easy access and sharing of any USB peripherals. Setup is fast and easy; plugging cables into their appropriate ports is all that is needed. The switch supports both USB and PS/2 connections for the console and computers. The GCS1716 intercepts keyboard input directly, thus eliminating the need for any software configuration. Switching between computers can be easily accomplished either by manually pressing the front panel push button port LEDs, entering hotkey combinations from the keyboard, or via a menu driven multilingual on-screen display (OSD) system. A convenient auto-scan feature permits automatic scanning and monitoring of activities on all connected.

GCS1716KITUTAA Included Cables:

  • 16 x 10ft (3M) USB KVM cable (G2L5203UTAA)

Benefits:

  • Eliminates the excessive expense of additional monitors, keyboards and mice
  • It contributes to a greener environment by reducing the amount of waste generated by multiple components
  • An easy / efficient way to organize and streamline a growing or expanding server operation