USB DVI Cat 5 KVM Extender (1024 x 768@60m)
- Local and Remote Units connect at distances up to 60 m using Cat 5e cable
- Features ATEN technology that allows A/V transmission over one cat 5e cable
- Superior video quality of up to 1920 x 1200 @ 60 Hz at 30 m; 1024 x 768 @ 60 Hz at 60 m – get an excellent, crisp image on your screen over long distance transmissions
- Manual compensation control to adjust signal strength in order to compensate for distance
The CE600 is a DVI and USB based KVM Extender with RS-232 serial functionality. It allows access to a computer system from a remote console (USB keyboard, monitor, and mouse). Because it allows access to a computer system from a remote console, the CE600 is perfect for use in any type of installation where you need to place the console where it is conveniently accessible, but you want the system equipment to reside in a safe location – away from the dust and dirt of the factory floor, or the harsh environmental infl uence of a construction site, for example. This allows users to deploy system equipment over large distances.
The CE600 users one Cat 5e cable (DVI Single Link) to support up to 1920 x 1200 video resolution *
* The 2nd Cat 5e cable is used for HDCP, RS-232, and microphone signals.
- Local and Remote Units connect at distances up to 60 m using Cat 5e cable
- Allows access to a computer or KVM installation from a remote console (up to 60 m)
- Features ATEN technology that allows A/V transmission over one cat 5e cable
- The 2nd Cat 5e cable is used for HDCP, RS-232, and microphone signals
- Manual compensation control to adjust signal strength in order to compensate for distance
- RS-232 serial ports – connect to a serial terminal, or serial devices such as touchscreens and barcode scanners (Baud Rate up to 115200 bps)
- Audio Enabled – supports stereo speakers and microphone
- Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
- Supports Wide Screen formats
- Superior video quality of up to 1920 x 1200 @ 60 Hz at 30 m; 1024 x 768 @ 60 Hz at 60 m – get an excellent, crisp image on your screen over long distance transmissions
- Hot pluggable
- Rack mountable
- Easy to install – no software required – connecting cables to the devices is all it takes
- Firmware upgrade