Articulating Quad Monitor Desk Mount - 13" to 27"

  • Articulating/full-motion desktop mount for four monitors from 13” to 27” and up to 22 lbs. each (10 kgs)
  • Gets monitors out of the way and frees up valuable desk workspace
  • Supports tilt angles of +/-45 o , 180 o swivel, 360 o rotation for easy adjustment of viewing angle
  • Four dual-section mounting arms that extend up to 17” and allows height adjustment up to 28” for proper monitor positioning
  • Supports portrait or landscape monitor orientations
  • Installs quickly and easily on to any desk or table
  • Heavy duty C-clamp is compatible with table and desk surfaces from ½” to 4” in thickness or can be installed via grommet/through-hole up to 2 ½" wide
  • Integrated cable management system keeps cables neat, organized and out of the way
  • Compatible with VESA mounting 75x75mm and 100x100mm patterns
  • Includes installation guide and mounting hardware kit

Overview

Quad monitor full-motion adjustment desk mount – independently tilt, swivel, rotate and extend four monitors, Fits 13" to 27" monitors, Max Load 22 lbs, VESA Plate 75x75mm/100x100mm, Cable Management, C-Clamp, Grommet

Features

  • Hold four screens from 13" to 27" and up to 22 lbs each VESA Mount (75x75mm and 100x100mm mounting holes
  • Ultra Heavy Duty C-Clamp compatible with table or desk surfaces from 1/2" to 4" thick and Grommet compatible with surface hole from 3/8" to 2" wide and up to 2 1/2" thick
  • This quad monitor full-motion desk mount will independently tilit, swivel, rotate, and extend four monitors to free up valuable desk space. Perfect solution for creating a video wall

SIIG Articulating Quad Monitor Desk Mount for 13 to 27 Inches Monitors (CE-MT0S12-S1)

Easily Adjustable

Supports tilt angles of +/-45°, 180° swivel, 360° rotation and height adjustiblity up to 28" for easy adjustment of viewing angle

Integrated Cable Management System

Integrated cable management system to keep cables neat & organized and out of the way

Two Mounting Options

C-clamp and Grommet bases are both included in the package for a quick and easy installation -Solid C-clamp fits most desktops from 0.51" to 3.94” thick -Grommet mount supports from 0.39" to 2.48” thick

Easily Adjustable

Supports tilt angles of +/-45 degrees, 180 degree swivel, 360 degree rotation for easy adjustment of viewing angle

VESA Compatible

Compatible with VESA mounting 75x75mm and 100x100mm patterns