VGA/Audio to HDMI Converter
- Converts VGA signals to HDMI output
- Supports analog stereo audio input
- Supports dual power sources: VGA port or power adapter (in case the VGA port cannot provide sufficient power)
- Superior video quality – up to 1080p, WUXGA
The VC180 is a VGA-to-HDMI Converter with Audio that lets you view VGA source data in an HDMI output display with stereo sound quality. It uses dual power sources – from the VGA port or a power adapter. The VC180 gets its power supply from the VGA port. However if your source device is not capable of supplying power, use the power adapter to connect the VC180 to a power source. The VC180 is compact, flexible and convenient to install – with no software required. Simply make the hardware connections and enjoy the experience.
Features
- Multiplatform support – Windows and Mac
- Automatically detects video input signals
- LED indicator
- HDMI compatible
- Compact and lightweight
- No software required – eliminates incompatibility and installation issues