Tripp Lite’s PDUMH30HVATNET ATS/Switched provides all the management features of a switched PDU, plus a redundant 208/240V power option for single-corded network devices in data centers, network closets, server rooms, computer rooms and other environments requiring network-grade power. This PDU has 19 switched outlets (16 C13, 2 C19 and 1 L6-30R) and supports mounting in 2U of rack space, on a wall or under a counter.
Primary and Secondary Inputs for Power RedundancyTo provide redundant power for network devices, this PDU has dual 10 ft. (3 m) input power cords with NEMA L6-30P plugs for connection to compatible AC power sources, including separate mains circuits, backup generators and separate utility power grid feeds. Dual inputs also enable fault tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system. In a two-UPS environment, the primary input cable must be supported by a full-time sine wave UPS with zero transfer time, such as a Tripp Lite SmartOnline UPS. |
|
Switches to Secondary Power Source in MillisecondsDynamic solid-state automatic transfer switching allows the PDUMH30HVATNET to switch to the secondary source within 2–6 milliseconds if the primary source fails or becomes unstable. This ensures your connected equipment operates without interruption. A built-in processor monitors both sources and prevents switching if the secondary source is unavailable or of lower quality than the primary source. LX Platform Network Interface Provides Remote Monitoring The LX Platform network interface comes installed in the PDU, enabling full remote access for status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It is a Java-free HTML5-based interface that supports 10/100 Mbps auto-sensing for effective network communication. Optional EnviroSense2 modules (sold separately) add a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. |
|
Offers Individual Outlet Control from AnywhereAdvanced remote capabilities can help minimize downtime and reduce the frequency of on-site visits to save you time and money. Each outlet can be managed individually for load shedding, load ramping and programming of power-on/power-off sequences. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED to confirm power on/off status. Multifunction Digital Display and Load Meter A digital display reports primary source and secondary source input power status and other information, including amps, kilowatts and voltage values. You can also monitor the load in each bank, as well as the total load, allowing you to connect equipment without overloading the PDU. |
Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.