Cable Set for F1DN104E or F1DN104F, 15 FT
The Secure KVM Cable Kit is the easiest and neatest way to connect all your computers and servers to your KVM switches, providing image clarity for high-resolution applications. These cable kits offer high-performance, high-quality, and reliability. The Secure KVM Cable Kit features nickel-plated connectors with a gray jacket.
Features
- Dual Link DVI-D supports high resolutions up to 2560x1600 resolution at 60Hz or 1920x1200 at 120Hz
- Coaxial cabling supports superior image clarity
- Ferrite bead reduces electromagnetic and radio frequency interference (EMI/RFI)
- Strain relief molding increases durability
- Double shielding and PVC overmolding prevent loss of data
- PC99 color and modified thumbscrews allows for easy installation
- All-in-one design makes connections and setups neat and easy
- UL rated wiring