This genuine Tripp Lite DVI Dual Link TMDS Cable offers an easy, inexpensive solution for connecting a standard DVI monitor, flat-panel display or digital CRT projector to your computer over distances of up to 10 feet. Featuring two DVI-D male connectors, the P560-010 assures peak performance with no loss of signal quality.
The P560-010 supports resolutions up to 2560 x 1600 with speeds of up to 9.9 Gbps and is compatible with any monitor, PC or Mac equipped with a DVI-D female CPU port.
The P560-010 is manufactured using top-quality materials. Premium double-shielded foil-and-braid cable with paired video wire construction provides maximum EMI/RFI protection and superior signal quality. The P560-010 features gold-plated DVI-D connectors with gold-plated copper contacts to ensure excellent conductivity. The connectors feature integral strain relief for durability and reliability.
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P560-010 that we warrant it to be free from defects in material and workmanship—for life! This cable is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!