Reliable Rackmount Power Distribution with Digital Load Meter and High Current Input
Tripp Lite’s PDUMH20HV Metered Power Distribution Unit (PDU) is an efficient, cost-effective way to reliably distribute and monitor power in high-voltage IT or industrial environments. The PDUMH20HV provides 208/240V or 230V power service to 10 outlets, plus a digital meter displays continuous power consumption so IT personnel can monitor the PDU’s load on-site. The PDUMH20HV features an all-metal reversible housing and a switchless design to prevent accidental shutoff. It is suitable for 1U rackmount installation as well as wall-mount, workbench, under-counter and similar installations. The PDUMH20HV is TAA-Compliant for GSA Schedule purchases. The PDUMH20HV comes with a two-year warranty and green, RoHS-compliant design.
Optimized for Demanding, High-Voltage Applications
The PDUMH20HV’s unfiltered electrical pass-through makes it ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets and more. It provides 10 outlets (eight C13 and two C19) and a 12-feet (3.7 meters) cord with a C20 input, plus a locking L6-20P adapter for NEMA connections. Other features include a rugged all-metal case, high-quality outlets, 20A circuit breaker and switchless design to prevent accidental shutoff. A TVSS grounding lug provides added grounding security and safety.
Digital Current Meter and Switchless Design
A built-in digital LED meter displays the total connected equipment load, enabling IT personnel to monitor real-time power conditions. This reduces the risk of a costly overload of the PDU or power supply circuits and helps users ensure a proper load balance in complex redundant power applications. The PDUMH20HV’s switchless design prevents accidental shutoff and safeguards against downtime due to human error.
High-Current Input and Worldwide Compatibility
The PDUMH20HV features 208/240V and 230V input and output power capacity, making it ideal for a wide range of IT applications used worldwide.
Versatile Installation Options and Premium Build Quality
The PDUMH20HV is easy to integrate with a wide range of data center and network applications. Included mounting flanges support 2- and 4-post rack installations as well as wall-mount, workbench, under-counter and similar installations. Users will take comfort knowing that the PDUMH20HV’s rugged all-metal case, premium components, and high-quality outlets and plugs are designed to provide many years of reliable service under the most taxing environments.
Two-Year Product Warranty and Environmentally Responsible Design
The PDUMH20HV is backed by a two-year warranty. As part of Tripp Lite's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications. The PDUMH20HV is also TAA-Compliant for GSA scheduling purposes.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.