Functional Wipers
Features & Uses
Kimtech Industrial Cleaning Wipes are specially designed to be resistant to acids, bases and solvents. You can use them for wiping solvents, inks and paints.
Because of the clever, textured polypropylene design, these wipers are absorbent and durable. Use them for wiping up spills like grease, lubricants and oil and for cleaning up surfaces. They’re low-lint, which makes them ideal for surface prep.
These wipers are a must-have tool in window cleaning, printing, appliance assembly, LCD panel assembly, furniture refinishing and much more. If one of these tasks is at hand, this is a wiper you can trust.
Choose the right Kimtech wiper for you
Kimtech Kimtex Specialty Wipers, 33560 |
Kimtech Prep Kimtex Wipers, 33570 |
Kimtech Prep Kimtex Wipers, 33352 |
Kimtech Prep Kimtex Wipers, 33241 |
|
---|---|---|---|---|
Format | 1/4 Fold | Pop-Up Box | Brag Box | Jumbo Roll |
Color | Blue | Blue | Blue | Blue |
Material | Meltblown | Meltblown | Meltblown | Meltblown |
Size | 12.5" x 12" | 8.8" x 16.8" | 12.1" x 16.8" | 9.8" x 13.4" |
Put-Up | 8 packs / 66 sheets per pack | 5 boxes / 100 sheets per box | 1 box / 180 sheets per box | 1 roll / 717 sheets per roll |