1-Local/Remote Share Access 8-Port Cat 5 KVM over IP Switch with Daisy-Chain Port

  • Superior Video Quality – supports input video resolutions up to 1920 x 1200 @ 60 Hz up to 30 meters, 1600 x 1200 @ 60 Hz up to 40 meters, and 1280 x 1024 @ 75 Hz up to 50 meters
  • Panel Array Mode™
  • Supports TLS 1.2 data encryption and RSA 2048-bit certificates to secure users log in from browser
1-Local/Remote Share Access 8-Port Cat 5 KVM over IP Switch with Daisy-Chain Port



The KH1508Ai Cat 5 High-Density KVM over IP Switch offers 8 computer port configurations in a 1U-high housing for convenient rack mounting. They allow local and remote operators to monitor and access the entire enterprise data center over the Internet using a web-based browser.

Features

  • Local Console, Browser, and AP GUIs offer a unified Multilanguage interface to minimize user training time and increase productivity
  • Multiplatform client support (Windows, Mac OS X, Linux, Sun)
  • Multibrowser support (IE, Mozilla, Firefox, Safari, Opera, Netscape)
  • Browser-based UI in Web technology allows administrators to perform administrative tasks without the need for Java to be pre-installed
  • Panel Array Mode™
  • Keyboard broadcast – keyboard input can be duplicated on all the attached servers
Features