2-Port USB VGA Cable KVM Switch with Audio

Introducing IOGEAR's 2-Port MiniView™ Micro USB PLUS KVM switch – the simplest way to simultaneously control and switch between two computers from with a single USB keyboard, monitor and USB mouse. This self-powered KVM switch features the unique USB mouse and keyboard emulation to ensure smooth operation, as well as support for Plug-n-Play monitors and most wheel mice. With 6' long KVM cables molded into the MiniView Micro USB PLUS, all you need to do is to plug it into your computers and you've got a complete KVM solution from IOGEAR.

Video and Audio Support

Our patented VSE Video Signal Enhancement® technology provides rich, 32-bit color at resolutions up to 2048 x 1536. Another big plus is this 2-Port VGA KVM's capability to provide audio support, allowing you to share your multimedia speakers among the two connected computers.

Multi-Platform Support

This 2-Port VGA cable KVM switch supports multi-platform, compatible with Windows* and Mac computers as well as Sun Solaris workstations. IOGEAR delivers great breakthrough in KVM operation to Mac and Sun users by enabling functionality for the special keys on these systems. When using a PC keyboard, a special set of hot keys are designed to emulate the special keys on Mac and Sun machines. This 2-port KVM also offers a cost effective solution to increase security by allowing users to switch between the Internet connected PC and an Intranet connected PC.

*IOGEAR's DynaSync provides the EDID support for Windows 7