Overview

Dual monitor full-motion desk mount – independently tilt, swivel, rotate and extend two monitors, Fits 13" to 27" monitors, Max Load 22 lbs, VESA Plate 75x75mm/100x100mm, Cable Management, C-Clamp, and Grommet

Features

  • Articulating/full-motion desktop mount for two monitors from 13” to 27” and up to 22 lbs (10 kgs) each
  • Gets monitors out of the way and frees up valuable desk workspace
  • Supports tilt angles of +/-45 o , 360 o swivel, 360 o rotation for easy adjustment of viewing angle
  • Dual section mounting arm that extends up to 16.5” and allows height adjustment up to 18” for proper monitor positioning
  • Supports portrait or landscape monitor orientations
  • Installs quickly and easily on to any desk or table
  • Heavy-duty C-clamp mount is compatible with all table and desk surfaces from ½” to 4” in thickness or install via grommet/through-hole up to 2 ½" wide
  • Integrated cable management keeps cables neat, organized and out of the way
  • Compatible with VESA mounting 75x75mm and 100x100mm patterns
  • Includes installation guide and mounting hardware kit

Maximize Your Workspace

Enhance productivity and multitask

  • Hold two monitors 13" to 27", Compatible with VESA mounting 75x75mm and 100x100mm patterns
  • Load Bearing 22 lbs max

A Better Height to Alleviate Back and Neck Pain

Easily Adjuat The Monitors to The Best Position You Want

Possess An Organized Work Desk

Angle Adjustable

Articulation to screen rotation for portrait or landscape, height adjustment along the center pole with 180° arm swivel angle

Rotatable VESA Plate

360° Rotating VESA plate supports portrait or landscape monitor orientation, articulating/folding arms free up additional space

Angle 90 Agree

Easy to adjust the angle of the monitors for your work envioement

High Extendness

Foldable arm to get extendness space to do more things.It can extend max to 16.5"