4-Port VGA CAT5e/6 Audio/Video Splitter

The GVS144TX is a 4-port VGA audio / video splitter best for splitting and carrying audio / video signals to more than four monitors or displays with the same quality as the original signal. By utilizing CAT5e/6 cables the unit is able to extend audio / video signals over 900ft to four remote* monitors or displays with powered speakers. Operating with a bandwidth of 225MHz allows for the transmission of large amounts of information at a very high rate of speed capable of high resolution settings of up to 1920x1200. Can receive audio / video signals over 900ft and offers a superior RGB Deskew function.

Perfect for the:
Home- Boardroom- Classroom- Tradeshows- Church- Corporate- Events - Social Clubs

* Must be used with the IOGEAR GVE140RX - VGA CAT5e/6 Audio / Video Receiver