8-Port VGA CAT5e/6 Audio / Video Splitter

The GVS148TX is an 8-port VGA audio video splitter best for splitting and carrying audio / video signals to more than eight monitors or displays with the same quality as the original signal. By utilizing CAT5e/6 cables the unit is able to extend audio / video signals over 900ft to eight remote* monitors or displays with powered speakers. Operating with a bandwidth of 225MHz allows for the transmission of large amounts of information at a very high rate of speed capable of high resolution settings of up to 1920x1200. Can receive audio / video signals over 900ft and offers a superior RGB Deskew function.

Perfect for the:
Home - Boardroom - Classroom - Tradeshows - Church - Corporate - Events - Social Clubs

* Must be used with the IOGEAR GVE140RX - VGA CAT5e/6 Audio / Video Receiver