4-Port USB DVI Dual Link/Audio KVMP™ Switch
- Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link); nVidia 3D vision ready
- Computer selection via font panel pushbuttons, hotkeys, and mouse; DVI digital and analog monitor support – fully compliant with the DVI specifications
- Video DynaSync™ – Exclusive ATEN technology that eliminates boot-up display problems and optimizes resolution when switching between ports
- Multiplatform support – Windows, Linux, Mac, and Sun
The CS1784A USB DVI Dual Link KVMP™ Switch charts a revolutionary direction in KVM switch functionality. It combines the capabilities of a 4-port KVM switch with a 2-Port USB hub, while providing a DVI monitor interface and audio support. Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.
Features
- 4-port DVI KVMP Switch with USB 2.0 and 2.1 Surround Sound Audio
- One USB console controls four computers and two additional USB devices
- 2-port built in USB 2.0 hub fully compliant with the USB 2.0 specification
- Full bass response for high quality 2.1 channel surround sound systems
- Multiplatform support – Windows, Linux, Mac, and Sun
- Independent switching of KVM, USB, and Audio focus
- DVI digital and analog monitor support – fully compliant with the DVI specifications
- nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
- HDCP compatible
- Support widescreen resolutions
- Power on detection – if one of the computers is powered off, the switch will automatically switch to the next powered-on computer NEW!
- Console mouse port emulation/bypass feature that supports most mouse drivers and multifunction mice
- Console keyboard emulation/bypass feature that supports most gaming / multimedia keyboards NEW!
- Complete keyboard emulation for error-free booting
- Mac/Sun keyboard support and emulation
- Auto Scan Mode for monitoring all computers
- Firmware upgradable