The TK-214i 2-Port USB DVI KVM Switch Kit with Audio allows you to control 2 PC and / or Mac computers with one set of console controls. Manage notebooks or desktops that have DVI, USB, and audio ports at the touch of a button with a set of USB keyboard, USB mouse, DVI monitor, microphone, and speakers. No driver installation required, just connect the devices to control 2 computers. A convenient toggle switch with a 4.9 ft (5 ft) extension cord can be placed in the most ergonomic location on your workstation.
View digital video interface (DVI) resolution up to 1920 x 1200 pixels. The built-in 3.0 ft (3 ft) combo cables include all necessary USB, DVI and audio connectors for each respective equipment. This KVM switch does not need to be plugged into an electrical outlet - it is powered by the connected equipment. Download a Windows and Mac compatible utility to define hotkeys, manage multiple audio ports, and create automatic scan ranges.
Use a keyboard, monitor and mouse to control two computers Audio support for speakers and microphone Console hardware 1 x DVI port 2 x USB 2.0 Type-A port 1 x 3.5mm audio port 1 x 3.5mm microphone port LED display for easy Computer monitoring Pushbutton switch with a 4.8 ft. (4.8 ft.) extension cable sets of 80 cm (2.6 ft.) Integrated combo cables with DVI, USB, audio and microphone ports Works with most keyboard layouts and Standard USB mouse Supports video quality up to 1920 x 1200 resolution Supports Windows, Linux and Mac operating systems * Hot-Plug function: add computer or remove connected computer for maintenance without turning off the restored KVM SwitchKeyboard status when switching between computers.Install the included KVM switch software in order to program Hot-Keys and Auto-Scan intervals Plug and Play without the need to download software No power required, this device is powered by the USB port of your computer
* KVM switch software only supports Mac 10.4 or higher