Unfiltered electrical pass-through makes the PDU3VN10L2120LV ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures and network closets. It provides reliable 120V power service via 36 5-15/20R outlets in three load banks. This PDU has a rugged all-metal housing and 10 feet cord with NEMA L21-20P input. Load capacity is 5.7kW.
A built-in SNMPWEBCARD enables full remote access for power monitoring, configuration and control via a secure network or web browser interface. Tiered access privileges allow both an administrator and a guest to log in and monitor the PDU via a web browser. It supports notification of all major power events and user-specified alarm thresholds via email or SNMP traps. Real-time clock backup maintains the time of day and date even if the PDU is shut down and unpowered. When used with an optional ENVIROSENSE environmental sensor module, the PDU3VN10L2120LV can also remotely monitor temperature/humidity conditions and provide rack access notification for up to 4 SRSWITCH door sensors.
The PDU3VN10L2120LV provides 10/100 Mbps auto-sensing for optimal communication compatibility with a current 10/100 Base-T network. Protocols supported include HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses.
A digital meter allows IT personnel to monitor in real time (either locally or remotely) the voltage, frequency and load per phase. It has a pushbutton for scrolling through power consumption in amps for all three load banks and rotates 180°. The meter helps ensure the PDU is used at maximum capacity without danger of overload. The meter can also show the IP address.
The PDU3VN10L2120LV is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.
The PDU3VN10L2120LV is compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The PDU3VN10L2120LV comes backed by a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.