Adjustable Length Extension Columns for use with Peerless-AV Display Mounts, Projector Mounts, and Ceiling Plate Accessories

Designed to blend in and work with almost any environment, Peerless-AV’s line of EXT fixed columns range in length from 6" up to 1', with many lengths in between. The range of columns makes it easy to find the proper column length for your desired application. Whether it’s for an office setting, or you need it mounted on a tall cathedral ceiling, the fixed column will support up to 500 pounds. The flexibility and strength of these columns make them ideal for exhibits and retail or digital signage applications.


Features

  • Notched adjustment design enables easy height adjustment and position locking
  • Offers unobtrusive cable management
  • Height adjustment at 1" (25mm) increments
  • Lightweight aluminum construction for ease of installation and lower freight cost
  • 1-1/2"-11.5 NPT (38mm) aluminum column threaded on both ends