6-ft. 18 AWG Standard Power Cord Adapter for Laptops, Portable Projectors and Select PCs and LED TVs (C14 to C5)

Don’t settle for less than the best—enjoy superior Tripp Lite quality! The P014-006 6-ft. 18 AWG Standard Laptop Power Cord Adapter is an ideal solution for connecting your laptop power supplies, portable projectors and select desktop computers and LG brand LCD televisions containing a 3-slot C6 input into a C13 receptacle. Featuring a C14 connector on one end and a C5 connector on the other, this cable extends your laptop’s power connection with an existing removable power cord, or can be used to directly connect components into a compatible UPS, PDU, surge protector or AC outlet. Unlike cut-price power cords, the P014-006 is manufactured to exacting specifications, using superior materials, for reliable performance and long life. For peace of mind, the P014-006 comes with a lifetime product warranty and is RoHS-compliant.

TypicalApplications

• Extends power connections an additional 6 ft. when used with an existing power cable
• Establishes direct power connections with compatible UPS, PDU, surge protector or AC outlets

Extend Your Existing Power Connections by 6-ft.

Tripp Lite's P014-006 cable contains a C14 male connector on one end and a C5 female connector on the other. With the P014-006, you can use it as an extension to increase the functionality of an existing cable, or as a single power cord that’s just the right length to connect to the C13 port on your UPS or PDU. Simply connect the C5 end into a compatible AC power adapter block or internal power supply and insert the C14 end into an existing server power cord or direct AC source.

Superior Construction

The P014-006 is manufactured using superior materials and high-quality connectors that are designed for reliable service and long life.

Tripp Lite P014-006Product Summary


  • Standard
    power cable for connecting a laptop containing a C6 power input with a C13
    receptacle
  • 6-ft. standard
    cord with C14 to C5 molded connectors
  • 18 AWG x 3C,
    SJT, 2.5A, 100-250V
  • RoHS compliant