16-Port Dual Rail 19in. LCD KVM
The CL5816N Slideaway™ Dual Rail LCD KVM Switch is a control unit that allows access to multiple computers from two PS/2 or USB KVM consoles. An extra console port is provided on the rear panel to manage the LCD KVM switch from an optional external consoles.
The CL5816N 19" LED-backlit LCD monitor and keyboard/touch pad modules slide independently of each other. To maximize space in your data center, the keyboard/touch pad module slides back to "hide away" when not in use, while the thin profile LCD monitor rotates back - flush against the rack - allowing convenient monitoring of computer activity. Quickly and conveniently switch computer access with station and port selection push button switches located on the keyboard module. Even when the keyboard module is in the retracted position you can still switch access with the Port Up/Port Down push buttons located on the monitor module.
The CL5816N supports both PS/2 and USB keyboards and mice for the connected computers, and the CL5816N supports USB peripheral devices to be used with the attached computers. A single CL5816N can control up to 16 computers. As many as 31 additional compatible KVM switches can be daisy chained together, so that up to 512 computers can all be controlled from a single keyboard, monitor, and mouse console.
- Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
- Integrated KVM console with 19" LED-backlit LCD monitor in a Dual Rail housing
- Space saving technology - up to two consoles (one bus) control up to 16 computers
- Daisy-chain up to 31 additional units – control up to 512 computers from two consoles (one bus)
- Supports multimedia USB keyboards for PC, Mac and Sun
- Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB keyboard, and USB mouse)